AMPHENOL INDUSTRIAL
MS3106R18-1PX -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Industrial
MIL Spec Connector - MIL-DTL 5015, I
MS3106R18-1PX
Description
ER 10C 10#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 10C 10#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 10C 10#16 Pin Plug Amphenol Industrial
66X5703
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol MS3106R18-1PX |
MS3106R18-1PX |
66X5703 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Er 10C 10#16 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers