Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106R14S-6S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106R14S-6S
MIL Spec Connector - MIL-DTL 5015, I MS3106R14S-6S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Amphenol Industrial - 48K2756 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Amphenol Industrial
48K2756
Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Amphenol Industrial 48K2756
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
connector,metal circular,str plug w/strain relief,size 14s,6#16 solder socket - 70143549 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/strain relief,size 14s,6#16 solder socket
70143549
connector,metal circular,str plug w/strain relief,size 14s,6#16 solder socket 70143549
Straight Plug, Voltage Rating 3000 VAC, Contact Size 12 and 16, Cylinderical Connector Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. Recommended for new design applications. Environment resistant assembly. Shorter and lighter weight than classes E/F. O ring at the main joint in MS3106R plugs provide a main joint seal. MS3106R plugs provide a main joint seal supplementary to the interfacial seal, thus insuring a higher degree of reliability when connector halves from different sources are employed. All components have the standard electrically conductive cadmium plated finish with an olive drab chromate after-treatment for corrosion resistance. MIL-C-5015 features threaded couplings and single key⁄keyway polarization, representing maximum simplicity in design. Applications include military ground support equipment, ordnance and shipboard installations.

Straight Plug, Voltage Rating 3000 VAC, Contact Size 12 and 16, Cylinderical Connector
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
Recommended for new design applications. Environment resistant assembly. Shorter and lighter weight than classes E/F. O ring at the main joint in MS3106R plugs provide a main joint seal.
MS3106R plugs provide a main joint seal supplementary to the interfacial seal, thus insuring a higher degree of reliability when connector halves from different sources are employed. All components have the standard electrically conductive cadmium plated finish with an olive drab chromate after-treatment for corrosion resistance. MIL-C-5015 features threaded couplings and single key⁄keyway polarization, representing maximum simplicity in design. Applications include military ground support equipment, ordnance and shipboard installations.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106R14S-6S 48K2756 70143549
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Amphenol Industrial connector,metal circular,str plug w/strain relief,size 14s,6#16 solder socket
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data