Amphenol Industrial Circular Connector, Plug, 14S-2, Cable; Military Specification Amphenol Industrial MS3106R-14S-2S

Description
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14S-2, Cable; Military Specification Amphenol Industrial - 34H5381 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-2, Cable; Military Specification Amphenol Industrial
34H5381
Circular Connector, Plug, 14S-2, Cable; Military Specification Amphenol Industrial 34H5381
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34H5381
Product Name Circular Connector, Plug, 14S-2, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T03 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 3
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8714A2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details