Amphenol Industrial Circular Connector Plug Size 40, 47 Position, Cable; Military Specification Amphenol Industrial MS3106F40-9PZ

Description
CIRCULAR CONNECTOR PLUG SIZE 40, 47 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 40, 47 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 40, 47 Position, Cable; Military Specification Amphenol Industrial - 30M4817 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 40, 47 Position, Cable; Military Specification Amphenol Industrial
30M4817
Circular Connector Plug Size 40, 47 Position, Cable; Military Specification Amphenol Industrial 30M4817
CIRCULAR CONNECTOR PLUG SIZE 40, 47 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 40, 47 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M4817
Product Name Circular Connector Plug Size 40, 47 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data