Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F36-4SX

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3106F36-4SX - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F36-4SX
MIL Spec Connector - MIL-DTL 5015, I MS3106F36-4SX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 36, 3 Position, Cable; Military Specification Amphenol Industrial - 96J9425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 3 Position, Cable; Military Specification Amphenol Industrial
96J9425
Circular Connector Plug, Size 36, 3 Position, Cable; Military Specification Amphenol Industrial 96J9425
CIRCULAR CONNECTOR PLUG, SIZE 36, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106F36-4SX 96J9425
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 36, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5310/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers