Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F24-5S

Description
ER 16C 16#16 SKT PLUG
Request a Quote
Description
ER 16C 16#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F24-5S - PEI-Genesis
Philadelphia, PA, United States
ER 16C 16#16 SKT PLUG

ER 16C 16#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F24-5S
MIL Spec Connector - MIL-DTL 5015, I MS3106F24-5S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial - 96J9391 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial
96J9391
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial 96J9391
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Fort Worth, TX, USA
connector,str plug w/cable clamp,class f,size 24,16#16 solder socket,olive drab
70010111
connector,str plug w/cable clamp,class f,size 24,16#16 solder socket,olive drab 70010111
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F24-5S MS3106F24-5S 96J9391 70010111
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial connector,str plug w/cable clamp,class f,size 24,16#16 solder socket,olive drab
Gender Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Terminals - 1212-ST - 905243-1212-ST - Win Source Electronics
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
4 suppliers