ER 24C 24#16 PIN PLUG
CONNECTOR
Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
Applications include military ground support equipment, ordnance and shipboard installations.
CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3106F24-28P | MS3106F24-28P | 70143559 | 96J9389 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | connector,metal circular,str plug w/cable clamp,size 24,24 #16 solder pin cont | Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Amphenol Industrial | |
| Gender | Male / Plug | |||
| Connector Type | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Geometry | Straight | |||
| Termination | Solder | |||
| Mounting | Free Hanging |