Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F22-14P

Description
ER 19C 19#16 PIN PLUG
Request a Quote
Description
ER 19C 19#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F22-14P - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#16 PIN PLUG

ER 19C 19#16 PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106F22-14P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F22-14P
MIL Spec Connector - MIL-DTL 5015, I MS3106F22-14P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106F22-14P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F22-14P
MIL Spec Connector - MIL-DTL 5015, I MS3106F22-14P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fort Worth, TX, USA
CONNECTOR,MILSPEC STRIGHT PLUG W/CABLE CLAMP,CLASS F,19 #16 SOLDER PIN CONTACT
70009939
CONNECTOR,MILSPEC STRIGHT PLUG W/CABLE CLAMP,CLASS F,19 #16 SOLDER PIN CONTACT 70009939
Straight Plug, Amphenol® MIL-DTL-5015 and MIL-5015 Type Standard Cylindrical Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included. MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, mois

Straight Plug, Amphenol® MIL-DTL-5015 and MIL-5015 Type Standard Cylindrical Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, mois

Supplier's Site
Circular Connector Plug Size 22, 19 Position, Cable; Military Specification Amphenol Industrial - 02H0426 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 19 Position, Cable; Military Specification Amphenol Industrial
02H0426
Circular Connector Plug Size 22, 19 Position, Cable; Military Specification Amphenol Industrial 02H0426
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 22-14, Cable; Military Specification Amphenol Industrial - 34H5364 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-14, Cable; Military Specification Amphenol Industrial
34H5364
Circular Connector, Plug, 22-14, Cable; Military Specification Amphenol Industrial 34H5364
CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F22-14P MS3106F22-14P MS3106F22-14P 70009939 02H0426
Product Name MIL Spec Connector - MIL-DTL 5015, I CONNECTOR,MILSPEC STRIGHT PLUG W/CABLE CLAMP,CLASS F,19 #16 SOLDER PIN CONTACT Circular Connector Plug Size 22, 19 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details