Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F16S-6S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F16S-6S
MIL Spec Connector - MIL-DTL 5015, I MS3106F16S-6S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Amphenol Industrial - 96J9350 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Amphenol Industrial
96J9350
Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Amphenol Industrial 96J9350
CIRCULAR CONNECTOR PLUG SIZE 16S, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106F16S-6S 96J9350
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers