Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F16-12P

Description
ER 1C 1#4 PIN PLUG
Request a Quote
Description
ER 1C 1#4 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F16-12P - PEI-Genesis
Philadelphia, PA, United States
ER 1C 1#4 PIN PLUG

ER 1C 1#4 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F16-12P
MIL Spec Connector - MIL-DTL 5015, I MS3106F16-12P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 16, 1 Position, Cable; Military Specification Amphenol Industrial - 96J9339 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 1 Position, Cable; Military Specification Amphenol Industrial
96J9339
Circular Connector Plug, Size 16, 1 Position, Cable; Military Specification Amphenol Industrial 96J9339
CIRCULAR CONNECTOR PLUG, SIZE 16, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 1 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F16-12P MS3106F16-12P 96J9339
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 16, 1 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers
Din Rail, Channel - 2946-2000-5410/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details