Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106E36-5S

Description
5015 E Solder Plug SKT Contacts
Request a Quote
Description
5015 E Solder Plug SKT Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106E36-5S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106E36-5S
Connectors Mil-Qualified, Circular Body, All MS3106E36-5S
5015 E Solder Plug SKT Contacts

5015 E Solder Plug SKT Contacts

Buy Now
 - Amphenol MS3106E36-5S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#0 SKT PLUG

ER 4C 4#0 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E36-5S
MIL Spec Connector - MIL-DTL 5015, I MS3106E36-5S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 36, 4 Position, Cable; Military Specification Amphenol Industrial - 96J9298 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 4 Position, Cable; Military Specification Amphenol Industrial
96J9298
Circular Connector Plug, Size 36, 4 Position, Cable; Military Specification Amphenol Industrial 96J9298
CIRCULAR CONNECTOR PLUG, SIZE 36, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E36-5S Amphenol MS3106E36-5S MS3106E36-5S 96J9298
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 36, 4 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details