Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E28-7S

Description
ER 2C 2#4 SKT PLUG
Request a Quote Datasheet
Description
ER 2C 2#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106E28-7S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#4 SKT PLUG

ER 2C 2#4 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106E28-7S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E28-7S
MIL Spec Connector - MIL-DTL 5015, I MS3106E28-7S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E28-7S
MIL Spec Connector - MIL-DTL 5015, I MS3106E28-7S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-MS3106E28-7S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106E28-7S-ND
Circular Connector Assemblies 339-MS3106E28-7S-ND
MIL-5015 MS/AC THREADED PLUG

MIL-5015 MS/AC THREADED PLUG

Buy Now Datasheet
Circular Connector Plug, Size 28, 2 Position, Cable; Military Specification Amphenol Industrial - 33K9859 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 2 Position, Cable; Military Specification Amphenol Industrial
33K9859
Circular Connector Plug, Size 28, 2 Position, Cable; Military Specification Amphenol Industrial 33K9859
CIRCULAR CONNECTOR PLUG, SIZE 28, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106E28-7S MS3106E28-7S 339-MS3106E28-7S-ND 33K9859
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug, Size 28, 2 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 900 volts
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female to Double Banana Plug, Adapter - 9412 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
N Female To SMA Male RF Adapter - ET-NFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details