Amphenol Industrial Circular Connector Assemblies MS3106E24-22P

Description
MIL-5015 MS/AC THREADED PLUG
Request a Quote Datasheet
Description
MIL-5015 MS/AC THREADED PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3106E24-22P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106E24-22P-ND
Circular Connector Assemblies 339-MS3106E24-22P-ND
MIL-5015 MS/AC THREADED PLUG

MIL-5015 MS/AC THREADED PLUG

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3106E24-22P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-22P
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-22P
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106E24-22P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E24-22P
MIL Spec Connector - MIL-DTL 5015, I MS3106E24-22P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106E24-22P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN PLUG

ER 4C 4#8 PIN PLUG

Buy Now
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Amphenol Industrial - 85H0388 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Amphenol Industrial
85H0388
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Amphenol Industrial 85H0388
CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3106E24-22P-ND MS3106E24-22P Amphenol MS3106E24-22P 85H0388
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 900 volts
Current Rating 46.0 amps
Unlock Full Specs
to access all available technical data