Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106E22-2SW

Description
ER 3C 3#8 SKT PLUG
Request a Quote
Description
ER 3C 3#8 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 3C 3#8 SKT PLUG

ER 3C 3#8 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106E22-2SW - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106E22-2SW
Connectors Mil-Qualified, Circular Body, All MS3106E22-2SW
5015 E Solder Plug SKT Contacts

5015 E Solder Plug SKT Contacts

Buy Now
 - Amphenol MS3106E22-2SW - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 SKT PLUG

ER 3C 3#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 22, 3 Position, Cable; Military Specification Amphenol Industrial - 11M5658 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 3 Position, Cable; Military Specification Amphenol Industrial
11M5658
Circular Connector Plug, Size 22, 3 Position, Cable; Military Specification Amphenol Industrial 11M5658
CIRCULAR CONNECTOR PLUG, SIZE 22, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E22-2SW MS3106E22-2SW Amphenol MS3106E22-2SW 11M5658
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug, Size 22, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details