CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
ER 3C 3#16S SKT PLUG
5015 E Solder Plug SKT Contacts
ER 3C 3#16S SKT PLUG
3 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONNECTOR PLUG SIZE 10SL 3 POSITION, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
Applications include military ground support equipment, ordnance and shipboard installations.
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106E10SL-3S | MS3106E10SL-3S | MS3106E10SL-3S | Amphenol MS3106E10SL-3S | 339-MS3106E10SL-3S-ND | 34H5316 | 72C8233 | 70143540 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Circular Connector Plug Size 10Sl 3 Position, Cable; Military Specification Amphenol Industrial | Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial | connector,metal circular,str plug w/cable clamp,size 10sl,3#16 solder socket con | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Gender | Male / Plug | Male / Plug | ||||||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||||
| Coupling / Adapter | Coupling / Adapter | |||||||
| Coupling | Threaded | Threaded |