Amphenol Industrial Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial MS3106B32-8S

Description
CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial - 48K2684 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial
48K2684
Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial 48K2684
CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48K2684
Product Name Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 1330 - Powell Electronics, Inc.
Anderson Power Products
View Details
6 suppliers
Circular Connector Assemblies - EEA.2B.312.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 7.0 amps
View Details