Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106A28-19P

Description
ER 10C 6#16 4#12 PIN PLUG
Request a Quote Datasheet
Description
ER 10C 6#16 4#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A28-19P - PEI-Genesis
Philadelphia, PA, United States
ER 10C 6#16 4#12 PIN PLUG

ER 10C 6#16 4#12 PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106A28-19P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-19P
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-19P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-19P
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-19P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 10 Position, Cable; Military Specification Amphenol Industrial - 96J8932 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 10 Position, Cable; Military Specification Amphenol Industrial
96J8932
Circular Connector Plug Size 28, 10 Position, Cable; Military Specification Amphenol Industrial 96J8932
CIRCULAR CONNECTOR PLUG SIZE 28, 10 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 10 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A28-19P MS3106A28-19P 96J8932
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 10 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details