Amphenol Industrial Circular Connector Assemblies MS3106A28-12S

Description
26 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
26 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3106A28-12S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A28-12S-ND
Circular Connector Assemblies 339-MS3106A28-12S-ND
26 Position Circular Connector Plug, Female Sockets Solder Cup

26 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-12S
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-12S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-12S
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-12S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-12S
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-12S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106A28-12S - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 SKT PLUG

ER 26C 26#16 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106A28-12S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A28-12S
Connectors Mil-Qualified, Circular Body, All MS3106A28-12S
5015 Solder Plug SKT Contacts

5015 Solder Plug SKT Contacts

Buy Now
Fort Worth, TX, USA
connector,straight plug,class a,size 28,26 #16 solder socket contact,olive drab
70010084
connector,straight plug,class a,size 28,26 #16 solder socket contact,olive drab 70010084
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. \fi0 Solid Shell-for general, non-environmental applications.\fi0 Cable Clamp sold separately. See MS cable clamps in the 97 Series.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.

Supplier's Site
Circular Connector, Plug, 28-12, Cable; Military Specification Amphenol Industrial - 76J3301 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-12, Cable; Military Specification Amphenol Industrial
76J3301
Circular Connector, Plug, 28-12, Cable; Military Specification Amphenol Industrial 76J3301
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3106A28-12S-ND MS3106A28-12S Amphenol MS3106A28-12S MS3106A28-12S 70010084 76J3301
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All connector,straight plug,class a,size 28,26 #16 solder socket contact,olive drab Circular Connector, Plug, 28-12, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - BRD.2B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers