Amphenol Industrial Circular Connector Assemblies MS3106A18-5P

Description
MIL-5015 MS/AC THREADED PLUG
Request a Quote Datasheet
Description
MIL-5015 MS/AC THREADED PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3106A18-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A18-5P-ND
Circular Connector Assemblies 339-MS3106A18-5P-ND
MIL-5015 MS/AC THREADED PLUG

MIL-5015 MS/AC THREADED PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A18-5P
MIL Spec Connector - MIL-DTL 5015, I MS3106A18-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A18-5P
MIL Spec Connector - MIL-DTL 5015, I MS3106A18-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A18-5P
MIL Spec Connector - MIL-DTL 5015, I MS3106A18-5P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106A18-5P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 1#16 2#12 PIN PLUG

ER 3C 1#16 2#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 18, 3 Position, Cable; Military Specification Amphenol Industrial - 96J8696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 3 Position, Cable; Military Specification Amphenol Industrial
96J8696
Circular Connector Plug, Size 18, 3 Position, Cable; Military Specification Amphenol Industrial 96J8696
CIRCULAR CONNECTOR PLUG, SIZE 18, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3106A18-5P-ND MS3106A18-5P Amphenol MS3106A18-5P 96J8696
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 18, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 900 volts
Current Rating 13.0 to 23.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - ALBKF08-FM8BR3-SL - Powell Electronics, Inc.
Specs
Mounting Front
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers