5015 Solder Plug Pin Contacts
ER 4C 4#16S PIN PLUG
CONNECTOR
ER 4C 4#16S PIN PLUG
MIL-5015 MS/AC THREADED
12⁄16 Contact Size, 3000 VAC (RMS) Voltage Rating, Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
MS-A class connectors perform many of the vital functions in powering, testing and ground support systems. Class A applications include communications equipment, computers and shipboard installations where mechanical forces and physical parameters are not subject to extreme or rapid environmental changes.
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Military Specification:MIL-DT
| Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106A14S-2P | Amphenol MS3106A14S-2P | MS3106A14S-2P | MS3106A14S-2P | 70143525 | 03J5439 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL 5015, I | connector,metal circular,str plug,solidbkshl,size 14s,4 #16 solder pin contact | Circular Connector Plug Size 14S, 4 Position, Cable; Military Specification Amphenol Industrial | ||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight | |||||
| Termination | Solder | |||||
| Mounting | Free Hanging |