Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 928130-MS3102R24-10S
Series: Military, MIL-DTL-5015
Operating Temperature Range: -55°C ~ 125°C
Features: 7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Package: Bulk
Mounting: Panel Mount
Family Name: MS3102R24
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4020
Other Part Number: AMS3102R24-10S, MS3102R24-10S-ND, 10-190224-10S, 1019022410S, MS3102R2410S
ER 7C 7#8 SKT RECP BOX
CONNECTOR
Circular MIL Spec Connector RECEPT CONN 7 POS W/SKT Product overview: MS3102R24-10S from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-MS3102R24-10S can be used for catalog matching and distributor lookup.
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 7, Socket, Solder, Panel Mount RoHS Compliant: No
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
| Win Source Electronics | PEI-Genesis | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 928130-MS3102R24-10S | Amphenol MS3102R24-10S | MS3102R24-10S | 378-MS3102R24-10S | 25K7291 | 76J2531 |
| Product Name | Circular Connectors - MS3102R24-10S | MIL Spec Connector - MIL-DTL 5015, I | Electronic Connector | Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 7, Socket, Solder, Panel Mount Rohs Compliant Amphenol Industrial | Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector |