Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102R20-24P

Description
ER 4C 2#16 2#8 PIN RECP BOX
Request a Quote
Description
ER 4C 2#16 2#8 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R20-24P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 2#16 2#8 PIN RECP BOX

ER 4C 2#16 2#8 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R20-24P
MIL Spec Connector - MIL-DTL 5015, I MS3102R20-24P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 20, 4 Position, Box; Military Specification Amphenol Industrial - 96H6352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 4 Position, Box; Military Specification Amphenol Industrial
96H6352
Circular Connector, Receptacle, Size 20, 4 Position, Box; Military Specification Amphenol Industrial 96H6352
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Rcpt, 20-24, Solder; Military Specification Amphenol Industrial - 76J2483 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 20-24, Solder; Military Specification Amphenol Industrial
76J2483
Mil Spec Cir Conn, Rcpt, 20-24, Solder; Military Specification Amphenol Industrial 76J2483
MIL SPEC CIR CONN, RCPT, 20-24, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 20-24, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R20-24P MS3102R20-24P 96H6352 76J2483
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 20, 4 Position, Box; Military Specification Amphenol Industrial Mil Spec Cir Conn, Rcpt, 20-24, Solder; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 1.27mm pitch - EMM Series - Nicomatic North America
Specs
Connector Type Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
BNC (F) R/A Connector for RG58 Cable - ET-BFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details