Amphenol Industrial Circular Connector Assemblies MS3102E28-21P

Description
37 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
37 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3102E28-21P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102E28-21P-ND
Circular Connector Assemblies 339-MS3102E28-21P-ND
37 Position Circular Connector Receptacle, Male Pins Solder Cup

37 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3102E28-21P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E28-21P
MIL Spec Connector - MIL-DTL 5015, I MS3102E28-21P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3102E28-21P - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 PIN RECP BOX

ER 37C 37#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 28, 37 Position, Box; Military Specification Amphenol Industrial - 96J8208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 37 Position, Box; Military Specification Amphenol Industrial
96J8208
Circular Connector, Receptacle, Size 28, 37 Position, Box; Military Specification Amphenol Industrial 96J8208
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 37 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 37 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Rcpt, 28-21, Solder; Military Specification Amphenol Industrial - 03J5432 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 28-21, Solder; Military Specification Amphenol Industrial
03J5432
Mil Spec Cir Conn, Rcpt, 28-21, Solder; Military Specification Amphenol Industrial 03J5432
MIL SPEC CIR CONN, RCPT, 28-21, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 28-21, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Fort Worth, TX, USA
CONNECTOR,MILSPEC BOX RECEPTACLE,CLASS E,SIZE 28,37 #16 SOLDER PIN CONTACT
70009921
CONNECTOR,MILSPEC BOX RECEPTACLE,CLASS E,SIZE 28,37 #16 SOLDER PIN CONTACT 70009921
MS3102E Series Box Mounting Receptacle, Copper Alloy Body Material Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Not threaded for a strain relief cable clamp. MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, moisture, pressure and⁄or temperature are extreme. Strain relief is supplied on most shell sizes.

MS3102E Series Box Mounting Receptacle, Copper Alloy Body Material
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, moisture, pressure and⁄or temperature are extreme. Strain relief is supplied on most shell sizes.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3102E28-21P-ND MS3102E28-21P Amphenol MS3102E28-21P 96J8208 03J5432 70009921
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 28, 37 Position, Box; Military Specification Amphenol Industrial Mil Spec Cir Conn, Rcpt, 28-21, Solder; Military Specification Amphenol Industrial CONNECTOR,MILSPEC BOX RECEPTACLE,CLASS E,SIZE 28,37 #16 SOLDER PIN CONTACT
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Mounting Panel Mount Flanged
Gender Female / Jack
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details