Amphenol Industrial Circular Connector, Receptacle, Size 20, 1 Position, Box; Military Specification Amphenol Industrial MS3102C20-2S

Description
ER 1C 1#0 SKT RECP BOX
Request a Quote
Description
ER 1C 1#0 SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102C20-2S - PEI-Genesis
Philadelphia, PA, United States
ER 1C 1#0 SKT RECP BOX

ER 1C 1#0 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 20, 1 Position, Box; Military Specification Amphenol Industrial - 96J8055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 1 Position, Box; Military Specification Amphenol Industrial
96J8055
Circular Connector, Receptacle, Size 20, 1 Position, Box; Military Specification Amphenol Industrial 96J8055
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 1 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 1 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102C20-2S 96J8055
Product Name Circular Connector, Receptacle, Size 20, 1 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers