Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102C18-1S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102C18-1S
MIL Spec Connector - MIL-DTL 5015, I MS3102C18-1S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102C18-1S
MIL Spec Connector - MIL-DTL 5015, I MS3102C18-1S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102C18-1S
MIL Spec Connector - MIL-DTL 5015, I MS3102C18-1S
CONNECTOR

CONNECTOR

Buy Now
Connectors, Interconnects - Circular Connectors - 996402-MS3102C18-1S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
996402-MS3102C18-1S
Connectors, Interconnects - Circular Connectors 996402-MS3102C18-1S
Win Source Part Number: 996402-MS3102C18-1S Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-5015 Type Number of Positions: 10 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Applications: Marine, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 18-1 Contact Finish - Mating: Silver Cable Opening: 1.000" (25.40mm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: 62-168218-01S,MS3102 C18-1S-ND,AMS3102C18 -1S,6216821801S,U62- 168218-01S,MS3102C18 1S Base Product Number: MS3102C18 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 996402-MS3102C18-1S
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-5015 Type
Number of Positions: 10
Color: Olive Drab
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 18-1
Contact Finish - Mating: Silver
Cable Opening: 1.000" (25.40mm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: 62-168218-01S,MS3102C18-1S-ND,AMS3102C18-1S,6216821801S,U62-168218-01S,MS3102C181S
Base Product Number: MS3102C18
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
 - Amphenol MS3102C18-1S - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 SKT RECP BOX

ER 10C 10#16 SKT RECP BOX

Buy Now
Singapore, Singapore
Electronic Connector
436-MS3102C18-1S
Electronic Connector 436-MS3102C18-1S
MIL-DTL-5015 Receptacle, 10 Pos, Female, Solder, Al Alloy, Silver Product overview: MS3102C18-1S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3102C18-1S can be used for catalog matching and distributor lookup.

MIL-DTL-5015 Receptacle, 10 Pos, Female, Solder, Al Alloy, Silver Product overview: MS3102C18-1S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3102C18-1S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Receptacle, Size 18, 10 Position, Box; Military Specification Amphenol Industrial - 96J8046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 10 Position, Box; Military Specification Amphenol Industrial
96J8046
Circular Connector, Receptacle, Size 18, 10 Position, Box; Military Specification Amphenol Industrial 96J8046
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics PEI-Genesis ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102C18-1S 996402-MS3102C18-1S Amphenol MS3102C18-1S 436-MS3102C18-1S 96J8046
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors, Interconnects - Circular Connectors Electronic Connector Circular Connector, Receptacle, Size 18, 10 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details