Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
AMPHENOL INDUSTRIAL
MS3102A32-15P -- RECEPT ROHS COMPLIANT AMPHENOL INDUSTRIAL
Amphenol Industrial
Recept Rohs Compliant Amphenol Industrial
MS3102A32-15P
Description
RECEPT ROHS COMPLIANT: NO
Newark, An Avnet Company
Done
Description
RECEPT ROHS COMPLIANT: NO
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Recept Rohs Compliant Amphenol Industrial
76J1630
Recept Rohs Compliant Amphenol Industrial
76J1630
RECEPT ROHS COMPLIANT: NO
RECEPT ROHS COMPLIANT: NO
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Connectors
Product Number
76J1630
Product Name
Recept Rohs Compliant Amphenol Industrial
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
IP44 Splashproof 15° Angled Receptacle
F42S73A
Specs
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Fargo Controls, Inc.
Connector Cord Sets
A12S5M4W
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Suzhou Ele Mfg Co., Ltd.
Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P with Green Neon Light
4532
Specs
Device Type
Plug
Configuration
NEMA
Applications
Commercial
View Details
BARTEC
Plug connection 16 A
plug connection 16 a 3 pole 4 pole and 5 pole
Specs
Device Type
Plug
Applications
Industrial
Current Rating
16 amps
View Details