Amphenol Industrial Circular Connector Assemblies MS3102A28-2P

Description
ER 14C 12#16 2#12 PIN RECP BOX
Request a Quote Datasheet
Description
ER 14C 12#16 2#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102A28-2P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 12#16 2#12 PIN RECP BOX

ER 14C 12#16 2#12 PIN RECP BOX

Buy Now
Circular Connector Assemblies - 339-MS3102A28-2P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102A28-2P-ND
Circular Connector Assemblies 339-MS3102A28-2P-ND
MIL-5015 MS/AC THREADED RECEPT

MIL-5015 MS/AC THREADED RECEPT

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A28-2P
MIL Spec Connector - MIL-DTL 5015, I MS3102A28-2P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A28-2P
MIL Spec Connector - MIL-DTL 5015, I MS3102A28-2P
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102A28-2P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102A28-2P
Connectors Mil-Qualified, Circular Body, All MS3102A28-2P
5015 Solder Box Mt. Recp. Pin Contacts

5015 Solder Box Mt. Recp. Pin Contacts

Buy Now
Circular Connector, Receptacle, Size 28, 14 Position, Box; Military Specification Amphenol Industrial - 96J7952 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 14 Position, Box; Military Specification Amphenol Industrial
96J7952
Circular Connector, Receptacle, Size 28, 14 Position, Box; Military Specification Amphenol Industrial 96J7952
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 14 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 14 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
Con Circ Boxm Recp 14Ct Pin Rohs Compliant Amphenol Industrial - 75X2314 - Newark, An Avnet Company
Chicago, IL, United States
Con Circ Boxm Recp 14Ct Pin Rohs Compliant Amphenol Industrial
75X2314
Con Circ Boxm Recp 14Ct Pin Rohs Compliant Amphenol Industrial 75X2314
CON CIRC BOXM RECP 14CT PIN ROHS COMPLIANT: NO

CON CIRC BOXM RECP 14CT PIN ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102A28-2P 339-MS3102A28-2P-ND MS3102A28-2P MS3102A28-2P 96J7952 75X2314
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connector, Receptacle, Size 28, 14 Position, Box; Military Specification Amphenol Industrial Con Circ Boxm Recp 14Ct Pin Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Standard Circular Connectors - 1-2213234-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
3 suppliers