Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3101F20-27S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101F20-27S
MIL Spec Connector - MIL-DTL 5015, I MS3101F20-27S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial - 96J7533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial
96J7533
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial 96J7533
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
CABLE CONNECTING RECEPTACLE; ENIVIRONMENTALLY RESISTANT W/ STRAIN RELIEF; 14-#16 - 70039875 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE CONNECTING RECEPTACLE; ENIVIRONMENTALLY RESISTANT W/ STRAIN RELIEF; 14-#16
70039875
CABLE CONNECTING RECEPTACLE; ENIVIRONMENTALLY RESISTANT W/ STRAIN RELIEF; 14-#16 70039875
CABLE CONNECTING RECEPTACLE; ENIVIRONMENTALLY RESISTANT W/ STRAIN RELIEF; 14-#16

CABLE CONNECTING RECEPTACLE; ENIVIRONMENTALLY RESISTANT W/ STRAIN RELIEF; 14-#16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3101F20-27S MS3101F20-27S 96J7533 70039875
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial CABLE CONNECTING RECEPTACLE; ENIVIRONMENTALLY RESISTANT W/ STRAIN RELIEF; 14-#16
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Standard Circular Connectors - 1-2213231-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
3 suppliers