Amphenol Industrial Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial MS3101A36-10P-RES

Description
ER 48C 48#16 PIN RECP LINE
Request a Quote
Description
ER 48C 48#16 PIN RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3101A36-10P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 48C 48#16 PIN RECP LINE

ER 48C 48#16 PIN RECP LINE

Buy Now
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial - 96J7468 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial
96J7468
Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial 96J7468
CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3101A36-10P-RES 96J7468
Product Name Circular Connector Plug Size 36, 48 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details