Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3101A18-11SX

Description
5015 Solder In-Line Recp. SKT Contacts
Request a Quote Datasheet
Description
5015 Solder In-Line Recp. SKT Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3101A18-11SX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3101A18-11SX
Connectors Mil-Qualified, Circular Body, All MS3101A18-11SX
5015 Solder In-Line Recp. SKT Contacts

5015 Solder In-Line Recp. SKT Contacts

Buy Now
Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial - 96J7303 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial
96J7303
Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial 96J7303
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Insert Rotation:XRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3101A18-11SX 96J7303
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details