Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100R32-6P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100R32-6P
MIL Spec Connector - MIL-DTL 5015, I MS3100R32-6P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 32, 23 Position, Wall; Military Specification Amphenol Industrial - 96J7221 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 23 Position, Wall; Military Specification Amphenol Industrial
96J7221
Circular Connector Receptacle, Size 32, 23 Position, Wall; Military Specification Amphenol Industrial 96J7221
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 23 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 23 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100R32-6P 96J7221
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 32, 23 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2972-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers