Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100R24-10P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100R24-10P
MIL Spec Connector - MIL-DTL 5015, I MS3100R24-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Military Specification Amphenol Industrial - 96J7211 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Military Specification Amphenol Industrial
96J7211
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Military Specification Amphenol Industrial 96J7211
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100R24-10P 96J7211
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 24, 7 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details