Amphenol Industrial Circular Connector, Receptacle, Size 20, 6 Position, Wall; Military Specification Amphenol Industrial MS3100F20-22SX

Description
ER 6C 3#16 3#8 SKT RECP
Request a Quote
Description
ER 6C 3#16 3#8 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100F20-22SX - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#16 3#8 SKT RECP

ER 6C 3#16 3#8 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 20, 6 Position, Wall; Military Specification Amphenol Industrial - 40M1001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 6 Position, Wall; Military Specification Amphenol Industrial
40M1001
Circular Connector, Receptacle, Size 20, 6 Position, Wall; Military Specification Amphenol Industrial 40M1001
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 6 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 6 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100F20-22SX 40M1001
Product Name Circular Connector, Receptacle, Size 20, 6 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data