Amphenol Industrial Circular Connector Receptacle, Size 14S, 3 Position, Wall; Military Specification Amphenol Industrial MS3100F14S-7SW

Description
ER 3C 3#16S SKT RECP WALL
Request a Quote
Description
ER 3C 3#16S SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100F14S-7SW - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S SKT RECP WALL

ER 3C 3#16S SKT RECP WALL

Buy Now
Circular Connector Receptacle, Size 14S, 3 Position, Wall; Military Specification Amphenol Industrial - 96J7163 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14S, 3 Position, Wall; Military Specification Amphenol Industrial
96J7163
Circular Connector Receptacle, Size 14S, 3 Position, Wall; Military Specification Amphenol Industrial 96J7163
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 3 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 3 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100F14S-7SW 96J7163
Product Name Circular Connector Receptacle, Size 14S, 3 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details