Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3100E16-9S

Description
5015 E Solder Wall Mt Recp. SKT Contacts
Request a Quote
Description
5015 E Solder Wall Mt Recp. SKT Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3100E16-9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3100E16-9S
Connectors Mil-Qualified, Circular Body, All MS3100E16-9S
5015 E Solder Wall Mt Recp. SKT Contacts

5015 E Solder Wall Mt Recp. SKT Contacts

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E16-9S
MIL Spec Connector - MIL-DTL 5015, I MS3100E16-9S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E16-9S
MIL Spec Connector - MIL-DTL 5015, I MS3100E16-9S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3100E16-9S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 2#16 2#12 SKT RECP WALL

ER 4C 2#16 2#12 SKT RECP WALL

Buy Now
Circular Connector, Receptacle, Size 16, 4 Position, Wall; Military Specification Amphenol Industrial - 96J7125 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 4 Position, Wall; Military Specification Amphenol Industrial
96J7125
Circular Connector, Receptacle, Size 16, 4 Position, Wall; Military Specification Amphenol Industrial 96J7125
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 4 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 4 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3100E16-9S MS3100E16-9S Amphenol MS3100E16-9S 96J7125
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 16, 4 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details