TE Connectivity
MIL Spec Connector - MIL-DTL-81511
109512-90
Description
RECP ASSY RFI
Request a Quote
Email Supplier
Description
RECP ASSY RFI
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
109512-90 |
|
Product Name
|
MIL Spec Connector - MIL-DTL-81511 |
|
Connector Type
|
Military Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Chassis, Panel
Voltage Rating
600 volts
Current Rating
30.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers