Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100E12-5P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3100E12-5P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E12-5P
MIL Spec Connector - MIL-DTL 5015, I MS3100E12-5P
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3100E12-5P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E12-5P
MIL Spec Connector - MIL-DTL 5015, I MS3100E12-5P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 12, 1 Position, Wall; Military Specification Amphenol Industrial - 33K9744 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 1 Position, Wall; Military Specification Amphenol Industrial
33K9744
Circular Connector, Receptacle, Size 12, 1 Position, Wall; Military Specification Amphenol Industrial 33K9744
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 1 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 1 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100E12-5P 33K9744
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 12, 1 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details