Amphenol Industrial Connector Shell Size Amphenol Industrial MS305712A.

Description
Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:-; Product Range:MIL-DTL-5015 Series; For Use With:MIL-C-5015 Circular Connectors RoHS Compliant: No
Description
Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:-; Product Range:MIL-DTL-5015 Series; For Use With:MIL-C-5015 Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Size Amphenol Industrial - 27AC9391 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Size Amphenol Industrial
27AC9391
Connector Shell Size Amphenol Industrial 27AC9391
Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:-; Product Range:MIL-DTL-5015 Series; For Use With:MIL-C-5015 Circular Connectors RoHS Compliant: No

Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:-; Product Range:MIL-DTL-5015 Series; For Use With:MIL-C-5015 Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 27AC9391
Product Name Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene - 70074408 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.803 inch (20.4 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5748676-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824720 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details