Amphenol Corporation Cable Clamp, Size 24/28, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-16C

Description
CABLE CLAMP, SIZE 24/28, ALUMINIUM ALLOY; Connector Shell Size:24, 28; Cable Diameter Max:23.5mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Description
CABLE CLAMP, SIZE 24/28, ALUMINIUM ALLOY; Connector Shell Size:24, 28; Cable Diameter Max:23.5mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 24/28, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4750 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 24/28, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4750
Cable Clamp, Size 24/28, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4750
CABLE CLAMP, SIZE 24/28, ALUMINIUM ALLOY; Connector Shell Size:24, 28; Cable Diameter Max:23.5mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 24/28, ALUMINIUM ALLOY; Connector Shell Size:24, 28; Cable Diameter Max:23.5mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4750
Product Name Cable Clamp, Size 24/28, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200127 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.480 inch (12.2 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826030 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details