Amphenol Corporation Cable Clamp, 23.81Mm, Circular Connector; Connector Shell Size Amphenol Pcd MS3057-16A

Description
CABLE CLAMP, 23.81MM, CIRCULAR CONNECTOR; Connector Shell Size:24, 28; Cable Diameter Max:23.81mm; Strain Relief Material:-; Product Range:MIL-DTL-5015 Series; For Use With:MIL-C-5015 Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, 23.81MM, CIRCULAR CONNECTOR; Connector Shell Size:24, 28; Cable Diameter Max:23.81mm; Strain Relief Material:-; Product Range:MIL-DTL-5015 Series; For Use With:MIL-C-5015 Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 23.81Mm, Circular Connector; Connector Shell Size Amphenol Pcd - 33AC4749 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 23.81Mm, Circular Connector; Connector Shell Size Amphenol Pcd
33AC4749
Cable Clamp, 23.81Mm, Circular Connector; Connector Shell Size Amphenol Pcd 33AC4749
CABLE CLAMP, 23.81MM, CIRCULAR CONNECTOR; Connector Shell Size:24, 28; Cable Diameter Max:23.81mm; Strain Relief Material:-; Product Range:MIL-DTL-5015 Series; For Use With:MIL-C-5015 Circular Connectors RoHS Compliant: No

CABLE CLAMP, 23.81MM, CIRCULAR CONNECTOR; Connector Shell Size:24, 28; Cable Diameter Max:23.81mm; Strain Relief Material:-; Product Range:MIL-DTL-5015 Series; For Use With:MIL-C-5015 Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4749
Product Name Cable Clamp, 23.81Mm, Circular Connector; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 201845-2 - TE Connectivity
Specs
Material Carbon Steel
Length 2.73 inch (69.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Polyamide Liquid Tight Strain Relief with Bend Protection - 70074526 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details