Amphenol Corporation Cable Clamp, Size 18, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-10A

Description
CABLE CLAMP, SIZE 18, ALUMINIUM ALLOY; Connector Shell Size:18; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Description
CABLE CLAMP, SIZE 18, ALUMINIUM ALLOY; Connector Shell Size:18; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 18, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4746 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 18, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4746
Cable Clamp, Size 18, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4746
CABLE CLAMP, SIZE 18, ALUMINIUM ALLOY; Connector Shell Size:18; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 18, ALUMINIUM ALLOY; Connector Shell Size:18; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4746
Product Name Cable Clamp, Size 18, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-350375-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074538 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details