Amphenol Sine Systems Circular Contact, Skt, 30-28Awg, Crimp; Product Range Amphenol Sine/tuchel MS28W23G10

Description
CIRCULAR CONTACT, SKT, 30-28AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:30AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 30-28AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:30AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 30-28Awg, Crimp; Product Range Amphenol Sine/tuchel - 68AJ3781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 30-28Awg, Crimp; Product Range Amphenol Sine/tuchel
68AJ3781
Circular Contact, Skt, 30-28Awg, Crimp; Product Range Amphenol Sine/tuchel 68AJ3781
CIRCULAR CONTACT, SKT, 30-28AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:30AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 30-28AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:30AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 68AJ3781
Product Name Circular Contact, Skt, 30-28Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact SKT Crimp ST Cable Mount Strip - 792-104481-2 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Tin
Length 0.4598 inch (11.68 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate
View Details