Amphenol Industrial Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Industrial MS27656T25F61P

Description
LJT 61C 61#20 PIN REAR WALL
Request a Quote
Description
LJT 61C 61#20 PIN REAR WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T25F61P - PEI-Genesis
Philadelphia, PA, United States
LJT 61C 61#20 PIN REAR WALL

LJT 61C 61#20 PIN REAR WALL

Buy Now
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Industrial - 31K4096 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Industrial
31K4096
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Industrial 31K4096
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T25F61P 31K4096
Product Name Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Din Rail, Channel - 2946-2000-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers