Amphenol Industrial Circular Connector Receptacle Size 23, 100 Position, Wall; Military Specification Amphenol Industrial MS27656T23B35A

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 23, 100 Position, Wall; Military Specification Amphenol Industrial - 96J6854 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 100 Position, Wall; Military Specification Amphenol Industrial
96J6854
Circular Connector Receptacle Size 23, 100 Position, Wall; Military Specification Amphenol Industrial 96J6854
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6854
Product Name Circular Connector Receptacle Size 23, 100 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - Specialized - 10009556-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1971/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers