Amphenol Industrial Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Industrial MS27656T17B35S-LC

Description
LJT 55C 55#22D SKT WALL RECP
Request a Quote
Description
LJT 55C 55#22D SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LJT 55C 55#22D SKT WALL RECP

LJT 55C 55#22D SKT WALL RECP

Buy Now
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Industrial - 31K3988 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Industrial
31K3988
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Industrial 31K3988
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27656T17B35S-LC 31K3988
Product Name Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
Gender Female / Jack
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details