Amphenol Industrial AMPHENOL INDUSTRIAL MS27656T15F97P Circular Connector, MIL-C-38999 Series I, Receptacle, 12, Pin, Crimp, Flange MS27656T15F97P

Description
LJT 12C 8#20 4#16 PIN RECP
Request a Quote
Description
LJT 12C 8#20 4#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T15F97P - PEI-Genesis
Philadelphia, PA, United States
LJT 12C 8#20 4#16 PIN RECP

LJT 12C 8#20 4#16 PIN RECP

Buy Now
AMPHENOL INDUSTRIAL MS27656T15F97P Circular Connector, MIL-C-38999 Series I, Receptacle, 12, Pin, Crimp, Flange - 61-MS27656T15F97P - Utmel Electronic Limited
Hong Kong, China
AMPHENOL INDUSTRIAL MS27656T15F97P Circular Connector, MIL-C-38999 Series I, Receptacle, 12, Pin, Crimp, Flange
61-MS27656T15F97P
AMPHENOL INDUSTRIAL MS27656T15F97P Circular Connector, MIL-C-38999 Series I, Receptacle, 12, Pin, Crimp, Flange 61-MS27656T15F97P
AMPHENOL INDUSTRIAL MS27656T15F97P Circular Connector, MIL-C-38999 Series I, Receptacle, 12, Pin, Crimp, Flange

AMPHENOL INDUSTRIAL MS27656T15F97P Circular Connector, MIL-C-38999 Series I, Receptacle, 12, Pin, Crimp, Flange

Supplier's Site
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Industrial - 02M3860 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Industrial
02M3860
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Industrial 02M3860
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T15F97P 61-MS27656T15F97P 02M3860
Product Name AMPHENOL INDUSTRIAL MS27656T15F97P Circular Connector, MIL-C-38999 Series I, Receptacle, 12, Pin, Crimp, Flange Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack Female / Jack
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry N (Normal)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2410 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details