Amphenol Industrial Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial MS27508E24F35SA-LC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial - 25K6821 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial
25K6821
Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial 25K6821
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K6821
Product Name Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers