Amphenol Industrial Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial MS27508E24B35A

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial - 96J6792 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial
96J6792
Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial 96J6792
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 128 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6792
Product Name Circular Connector Receptacle, Size 24, 128 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Contacts - 113359P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details