Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27508E24B24P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27508E24B24P
MIL Spec Connector - MIL-DTL-38999 II MS27508E24B24P
RECEPT

RECEPT

Buy Now
Circular Connector, Receptacle, Size 24, 24 Position, Box; Military Specification Amphenol Industrial - 96J6791 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 24 Position, Box; Military Specification Amphenol Industrial
96J6791
Circular Connector, Receptacle, Size 24, 24 Position, Box; Military Specification Amphenol Industrial 96J6791
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 24 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 24 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27508E24B24P 96J6791
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Receptacle, Size 24, 24 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2233/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details