Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 1011075-MS27508E22A2
Packaging: Bulk
Number of Positions: 21
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Voltage Rating: 900VAC, 1250VDC
Current Rating: 13A
Ingress Protection: Environment Resistant
Orientation: C
Mounting: Panel Mount, Flange
Shell Size - Insert: 22-21
Shell Material, Finish: Aluminum, Cadmium over Nickel Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 200°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Conn Circular SKT 21 POS Crimp ST Box Mount 21 Terminal 1 Port Product overview: MS27508E22A21SC from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS27508E22A21SC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1011075-MS27508E22A21SC | 436-MS27508E22A21SC |
| Product Name | Circular Connectors - MS27508E22A21SC | Electronic Connector |
| Connector Type | Circular / Cylindrical Connectors | |
| Termination | Crimp | Crimp |
| Mounting | Panel Mount, Flange |